The 109LBB035M2CE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10,000 µF, a maximum ESR of 3.06 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.06 A at 120 Hz and +85°C. It has a diameter-length dimension of 25 mm × 35 mm and operates over a temperature range of -40°C to +85°C. The capacitor supports a 3,000-hour load life at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor below 200% of the maximum specified value. It is designed for filtering and switching power supply applications.
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41.45mOhm @ 120Hz 3000 Hrs @ 85°C
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBB035M2CE | 109LBB035M2CE-ND | 109LBB035M2CE | 2002-109LBB035M2CE | 109LBB035M2CE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |