Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 107788

Description
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power density -40 to 85 C operating temperature range Applications Back-up power for cache-to-flash applications Smart meters Automotive subsystems Consumer and industrial electronics Wireless transmitters
Request a Quote
Description
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power density -40 to 85 C operating temperature range Applications Back-up power for cache-to-flash applications Smart meters Automotive subsystems Consumer and industrial electronics Wireless transmitters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
107788
Supercapacitors/Ultracapacitors 107788
Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power density -40 to 85 C operating temperature range Applications Back-up power for cache-to-flash applications Smart meters Automotive subsystems Consumer and industrial electronics Wireless transmitters

Features and Benefits

  • Up to 500,000 duty cycles or 10 year life
  • Low internal resistance
  • High power density
  • -40 to 85 C operating temperature range

Applications

  • Back-up power for cache-to-flash applications
  • Smart meters
  • Automotive subsystems
  • Consumer and industrial electronics
  • Wireless transmitters
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 107788
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 1.50E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details