The 108ULR016MGU is a radial aluminum polymer capacitor rated for 16 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.17 Ω at 120 Hz and 20°C, and a maximum ripple current of 6100 mA at 100 kHz and 105°C. It has a diameter-length dimension of 10 mm × 12.5 mm and operates within a temperature range of -55°C to +105°C. The capacitor meets a leakage current specification of 3200 µA maximum at 20°C and maintains performance after 2000 hours at 105°C under rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1000UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108ULR016MGU | 108ULR016MGU | 108ULR016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |