Cornell Dubilier Film Paper Film Capacitors 104HC2102K2SM6

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104HC2102K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and capacitance of 0.1 µF. It has a maximum RMS current of 250 A at 100 kHz, a maximum core temperature of +85°C, and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25%°C. The capacitor features a maximum ESR of 1.2 mΩ at +25°C, a self-inductance under 3 nH, and meets UL94V0 flame retardant standards. It is mounted in a 2SM6 terminal style with physical dimensions of 30.2 mm by 30 mm by 68 mm.

Datasheet Summary
Powered by GS/AI

The 104HC2102K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and capacitance of 0.1 µF. It has a maximum RMS current of 250 A at 100 kHz, a maximum core temperature of +85°C, and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25%°C. The capacitor features a maximum ESR of 1.2 mΩ at +25°C, a self-inductance under 3 nH, and meets UL94V0 flame retardant standards. It is mounted in a 2SM6 terminal style with physical dimensions of 30.2 mm by 30 mm by 68 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104HC2102K2SM6
Film Paper Film Capacitors 104HC2102K2SM6
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors 2002-104HC2102K2SM6
High Power Resonant Capacitors 0.1µF

High Power Resonant Capacitors 0.1µF

Supplier's Site Datasheet
Film Capacitor - 104HC2102K2SM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
104HC2102K2SM6
Film Capacitor 104HC2102K2SM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 1572-1826-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1826-ND
Film Capacitors 1572-1826-ND
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard

0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 104HC2102K2SM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104HC2102K2SM6
Capacitors - Film Capacitors 104HC2102K2SM6
CAP FILM 0.1UF 10% 1KVAC CHASS

CAP FILM 0.1UF 10% 1KVAC CHASS

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 104HC2102K2SM6 2002-104HC2102K2SM6 104HC2102K2SM6 1572-1826-ND 104HC2102K2SM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers