The 116RG330M100TT is a single layer capacitor in the ATC 116 series, designed for high-frequency applications with a capacitance of 330 pF and a voltage rating of 100 WVDC. It features a case size of 116R, measuring 0.015 inches (0.381 mm) nominally in length and width, and uses a dielectric with a capacitance tolerance of ±20% (M code). The termination is thin film gold, with a minimum finish of 100 µ-inches. The part is part of a surface-mount ceramic capacitor family optimized for RF and microwave circuits, with a 100-piece minimum order quantity per value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 116RG330M100TT |
| Product Name | Single Layer Capacitors |