+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 100µF 35V
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.989Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 35V RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107CKE035M | 2002-107CKE035M | 1572-1040-ND | 107CKE035M |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts |