10µF 450V Aluminum Electrolytic Capacitors Radial, Can 39.79Ohm @ 120Hz 2000 Hrs @ 85°C
Radial Lead Aluminum Electrolytic Capacitors 10µF 450V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10UF 20% 450V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 10uF 450V 20% tol. ELECTROLYTIC
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106CKS450MGBW-ND | 2002-106CKS450MGBW | 106CKS450MGBW | 106CKS450MGBW | 106CKS450MGBW |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Bypass | Bypass; Bypass, Decoupling | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |