Cornell Dubilier Aluminum Electrolytic 107SVH035MEL

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 100 μF capacitance, 35 VDC rated voltage, and 2.65 Ω ESR at 120 Hz, 20°C, designed for filtering, bypass, coupling, and blocking applications. Operating temperature range is -40°C to +105°C. Rated for 2000 hours of load life at 105°C with rated voltage. Maximum RMS ripple current is 100 mA at 120 Hz and 105°C. Package dimensions are 6.3 mm diameter by 7.7 mm length.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 100 μF capacitance, 35 VDC rated voltage, and 2.65 Ω ESR at 120 Hz, 20°C, designed for filtering, bypass, coupling, and blocking applications. Operating temperature range is -40°C to +105°C. Rated for 2000 hours of load life at 105°C with rated voltage. Maximum RMS ripple current is 100 mA at 120 Hz and 105°C. Package dimensions are 6.3 mm diameter by 7.7 mm length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SVH035MEL
Aluminum Electrolytic 107SVH035MEL
For New Design: Yes Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 100 mA @ 120 Hz, 105°C
  • ESR: 2.65 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 107SVH035MEL - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107SVH035MEL
Aluminum Electrolytic Capacitor 107SVH035MEL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-107SVH035MEL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107SVH035MEL
Aluminum Electrolytic Capacitors 2002-107SVH035MEL
Surface Mount Capacitors, +105 °C Long Life

Surface Mount Capacitors, +105 °C Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107SVH035MELDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107SVH035MELDKR-ND
Aluminum Electrolytic Capacitors 1572-107SVH035MELDKR-ND
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-107SVH035MELTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107SVH035MELTR-ND
Aluminum Electrolytic Capacitors 1572-107SVH035MELTR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.65Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.65Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-107SVH035MELCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107SVH035MELCT-ND
Aluminum Electrolytic Capacitors 1572-107SVH035MELCT-ND
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SVH035MEL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SVH035MEL
Capacitors - Aluminum Electrolytic Capacitors 107SVH035MEL
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 107SVH035MEL 107SVH035MEL 2002-107SVH035MEL 1572-107SVH035MELDKR-ND 1572-107SVH035MELTR-ND 107SVH035MEL
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers