Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.321Ohm @ 120Hz 1000 Hrs @ 85°C
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-107PUM025MST | 107PUM025MST | 107PUM025MST-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Lead Style | Radial | ||
| Packing Method | Ammo Pack | Bulk | |
| Applications | General Purpose |