Aluminum polymer capacitor rated for 50 VDC with a capacitance of 100 µF, operating from -55°C to +125°C, featuring a maximum ESR of 1.9894 Ω at 120 Hz and 20°C, and a ripple current rating of 1000 mA RMS at 105°C. Mounted in a radial package with dimensions of 8 mm diameter by 12 mm length. The ESR and ripple current ratings are specified at 120 Hz and 100 kHz, and the component meets a failure rate of 0.5% per 1000 hours at 125°C with rated voltage and ripple current applied.
100µF 50V Aluminum - Polymer Capacitors Radial, Can 27mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 100µF 50V
CAP ALUM POLY 100UF 20% 50V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107ALG050MFBJ | 107ALG050MFBJ-ND | 107ALG050MFBJ | 2002-107ALG050MFBJ | 107ALG050MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |