The 107AVG063MFBJ is a radial aluminum polymer capacitor rated for 63 VDC with a capacitance of 100 µF, a maximum ESR of 1.9894 Ω at 120 Hz and +20°C, and a ripple current rating of 1260 mA at 100 kHz and +105°C. It measures 8 mm in diameter by 12 mm in length and operates over a temperature range of -55°C to +125°C. The part has a capacitance tolerance of +20% and a dissipation factor of 12% maximum at 120 Hz and 20°C. Load life testing at 125°C for 2000 hours with rated voltage shows capacitance change less than 30%, dissipation factor under 300% of maximum specified, and ESR under 300% of maximum specified. Humidity and surge voltage tests maintain performance within specified limits. The failure rate is 0.5% per 1000 hours at 125°C with 60% confidence.
Aluminum Polymer Capacitors, High Temperature 100µF 63V
100µF 63V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 63V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107AVG063MFBJ | 2002-107AVG063MFBJ | 1572-1656-ND | 107AVG063MFBJ | 107AVG063MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |