Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial case and dimensions of 6.3 mm in diameter and 8 mm in length. Rated for 16 V DC with a capacitance of 100 µF, it has a maximum ESR of 24 mΩ at 100 kHz and a maximum ripple current of 2820 mA at 105°C. Operating temperature ranges from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 5000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and leakage current within specified limits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107UER016MEF | 107UER016MEF | 107UER016MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |