Cornell Dubilier Aluminum Electrolytic Capacitors 105SMH050MHR

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1µF 50V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-105SMH050MHR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-105SMH050MHR
Aluminum Electrolytic Capacitors 2002-105SMH050MHR
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
105SMH050MHR
Aluminum Electrolytic Capacitor 105SMH050MHR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 1572-1278-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1278-1-ND
Aluminum Electrolytic Capacitors 1572-1278-1-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1278-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1278-2-ND
Aluminum Electrolytic Capacitors 1572-1278-2-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1278-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1278-6-ND
Aluminum Electrolytic Capacitors 1572-1278-6-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
105SMH050MHR
Aluminum Electrolytic Capacitors - SMD 105SMH050MHR
Aluminum Electrolytic Capacitors - SMD 1uF 50V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - SMD 1uF 50V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 105SMH050MHR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
105SMH050MHR
Capacitors - Aluminum Electrolytic Capacitors 105SMH050MHR
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-105SMH050MHR 105SMH050MHR 1572-1278-1-ND 1572-1278-6-ND 105SMH050MHR 105SMH050MHR
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers