The 107ULG025MFH is a radial aluminum polymer capacitor rated for 25 VDC, designed for decoupling in DC-DC converters and voltage regulators. It has a capacitance of 100 µF, a maximum ESR of 1.99 Ω at 120 Hz and 40 mΩ at 100 kHz, and a rated ripple current of 2500 mA at 100 kHz and 105°C. The part measures 8 mm in diameter by 11.5 mm in height and operates within a temperature range of -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.12 max, and leakage current is 500 µA max. It meets load life testing for 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and ESR under 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULG025MFH | 107ULG025MFH | 107ULG025MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |