The 108AVG016MGBJ is a radial aluminum polymer capacitor rated for 16 VDC with a capacitance of 1000 µF, featuring a maximum ESR of 0.2 Ω at 120 Hz and 20°C, and a maximum ripple current of 3200 mA at 105°C. It has dimensions of 10 mm in diameter and 12 mm in height. The operating temperature range is -55°C to +125°C, with a load life of 2000 hours at 125°C under rated voltage. The dissipation factor is 12% maximum at 120 Hz and 20°C, and the leakage current is 12 µA maximum. The capacitor meets durability requirements for humidity and surge voltage testing, with a maximum failure rate of 0.5% per 1000 hours at 125°C.
Aluminum Polymer Capacitors, High Temperature 1000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1000µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 1000UF 20% 16V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108AVG016MGBJ | 2002-108AVG016MGBJ | 108AVG016MGBJ | 108AVG016MGBJ-ND | 108AVG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |