Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, rated for 25 VDC with a capacitance of 22 µF, low ESR of 36 mΩ at 100 kHz and 20°C, maximum ripple current of 2100 mA at 105°C, operating temperature range of -55°C to +105°C, dimensions of 8 mm diameter by 11.5 mm height, and leakage current of 280 µA maximum at 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULR025MFH | 107ULR025MFH | 107ULR025MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |