Aluminum polymer radial capacitor with a rated voltage of 35 VDC, capacitance of 100 µF, and a case size of 8 mm diameter by 12 mm height. It has a maximum ESR of 1.9894 Ω at 120 Hz and 20°C, with a ripple current rating of 700 mA at 105°C and 100 kHz. Operating temperature range is -55°C to +125°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life test shows a capacitance change of less than 30%, dissipation factor under 300% of maximum specified value, and ESR under 300% of maximum specified value after 2000 hours at 125°C with rated voltage applied. Failure rate is 0.5% per 1000 hours maximum at 125°C. Ripple current multiplier at 120 Hz is 0.05, increasing to 1.0 at 100 kHz to 300 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 100µF 35V
100µF 35V Aluminum - Polymer Capacitors Radial, Can 26mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107AVG035MFBJ | 107AVG035MFBJ | 2002-107AVG035MFBJ | 107AVG035MFBJ-ND | 107AVG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |