The 107FSL450XDE is a photoflash aluminum electrolytic capacitor rated for 450 VDC with a capacitance of 100 µF, designed for high-reliability applications such as emergency and signal lights. It has a dissipation factor of 1.16109 at 120 Hz and 20°C, and a maximum ESR of 636.4 mΩ. The dimensions are 30 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, maintains capacitance change under 10% after 1 million flashes, and meets shelf life requirements with no voltage applied for 500 hours at 70°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107FSL450XDE | 1572-107FSL450XDE-ND | 107FSL450XDE | 2002-107FSL450XDE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 100 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |