Aluminum polymer capacitor with a rated voltage of 35 VDC, capacitance of 100 µF, and an ESR of 1.9894 Ω at 120 Hz and 20°C. It tolerates a maximum ripple current of 1260 mA at 105°C and operates within a temperature range of -55°C to +125°C. The component has a radial case with dimensions of 8 mm in diameter and 12 mm in height. It meets a maximum leakage current of 27 µA and a dissipation factor of 12% max at 120 Hz and 20°C. Load life is rated at 2000 hours at 125°C with rated voltage and ripple current applied, with capacitance change under 30% and ESR under 300% of the specified maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 100µF 35V
100µF 35V Aluminum - Polymer Capacitors Radial, Can 23mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107ALG035MFBJ | 107ALG035MFBJ | 2002-107ALG035MFBJ | 107ALG035MFBJ-ND | 107ALG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |