Cornell Dubilier Aluminum Electrolytic Capacitor 108LBB100M2CC

Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
Request a Quote
Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 108LBB100M2CC - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
108LBB100M2CC
Aluminum Electrolytic Capacitor 108LBB100M2CC
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 108LBB100M2CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108LBB100M2CC
Capacitors - Aluminum Electrolytic Capacitors 108LBB100M2CC
CAP ALUM 1000UF 20% 100V SNAP

CAP ALUM 1000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 108LBB100M2CC 108LBB100M2CC
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details