The 108ULR6R3MFH is a radial aluminum polymer capacitor rated for 6.3 VDC, with a capacitance of 1000 µF and a maximum ESR of 7 mΩ at 100 kHz and 20°C. It supports a maximum ripple current of 6100 mA at 105°C and 100 kHz, and operates from -55°C to +105°C. The case size is 8 mm in diameter by 11.5 mm in height. It meets load life requirements of 2000 hours at 105°C with rated voltage, with capacitance change within ±20%, dissipation factor under 150% of specified maximum, ESR under 150% of maximum, and leakage current under 100% of maximum. Leakage current is specified at 1260 µA maximum at 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POL 1000UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108ULR6R3MFH | 108ULR6R3MFH | 108ULR6R3MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |