Cornell Dubilier Aluminum Electrolytic Capacitors 108LMU100M2CD

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.7mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.7mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 108LMU100M2CD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108LMU100M2CD-ND
Aluminum Electrolytic Capacitors 108LMU100M2CD-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.7mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.7mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 108LMU100M2CD - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
108LMU100M2CD
Aluminum Electrolytic Capacitor 108LMU100M2CD
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life

+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitance range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108LMU100M2CD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
108LMU100M2CD
Capacitors - Aluminum Electrolytic Capacitors 108LMU100M2CD
CAP ALUM 1000UF 20% 100V SNAP

CAP ALUM 1000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 108LMU100M2CD-ND 108LMU100M2CD 108LMU100M2CD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details