Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial case measuring 6.3mm in diameter and 7mm in length. Rated for 16V DC operating voltage and 100µF capacitance with ±20% tolerance, it has a maximum ESR of 1.66Ω at 120Hz and 24mΩ at 100kHz. Maximum ripple current is 2490mA at 100kHz and 105°C, with a leakage current of 320µA maximum. It operates from −55°C to +105°C, supports 5000 hours of load life at 105°C with rated voltage, and meets surge voltage specifications at 1.15× rated voltage. Dissipation factor is 10% maximum at 120Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107UER016MES | 107UER016MES | 107UER016MES |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |