Cornell Dubilier Aluminum Polymer 108ULR2R5MFH

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108ULR2R5MFH is a radial aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 1000 µF and an ESR of 7 mΩ at 100 kHz and 20°C. It supports a maximum ripple current of 6100 mA at 105°C and 100 kHz. The capacitor has a leakage current of 500 µA maximum, a capacitance tolerance of +20%, and operates within a temperature range of -55°C to +105°C. Its dimensions are 8 mm in diameter by 11.5 mm in height. The part meets a load life requirement of 2000 hours at 105°C with rated voltage applied, with capacitance change under 20% and ESR under 150% of maximum specified value.

Datasheet Summary
Powered by GS/AI

The 108ULR2R5MFH is a radial aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 1000 µF and an ESR of 7 mΩ at 100 kHz and 20°C. It supports a maximum ripple current of 6100 mA at 105°C and 100 kHz. The capacitor has a leakage current of 500 µA maximum, a capacitance tolerance of +20%, and operates within a temperature range of -55°C to +105°C. Its dimensions are 8 mm in diameter by 11.5 mm in height. The part meets a load life requirement of 2000 hours at 105°C with rated voltage applied, with capacitance change under 20% and ESR under 150% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 108ULR2R5MFH - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
108ULR2R5MFH
Aluminum Polymer 108ULR2R5MFH
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 108ULR2R5MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
108ULR2R5MFH
Aluminum Polymer Capacitor 108ULR2R5MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 108ULR2R5MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
108ULR2R5MFH
Capacitors - Aluminum - Polymer Capacitors 108ULR2R5MFH
CAP ALUM POL 1000UF 20% 2.5V T/H

CAP ALUM POL 1000UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 108ULR2R5MFH 108ULR2R5MFH 108ULR2R5MFH
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details