Cornell Dubilier Aluminum Polymer 108ULR4R0MFF

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108ULR4R0MFF is a radial aluminum polymer capacitor rated for 4 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.17 Ω at 100 kHz and +20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. It has a leakage current of 800 µA maximum at +20°C and operates within a temperature range of -55°C to +105°C. The component is housed in a cylindrical case measuring 8 mm in diameter and 8 mm in length. It meets load life and damp heat stability requirements with 2000 hours at 105°C under rated voltage, maintaining capacitance change within 20%, dissipation factor below 150% of maximum, and ESR below 150% of maximum specified values.

Datasheet Summary
Powered by GS/AI

The 108ULR4R0MFF is a radial aluminum polymer capacitor rated for 4 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.17 Ω at 100 kHz and +20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. It has a leakage current of 800 µA maximum at +20°C and operates within a temperature range of -55°C to +105°C. The component is housed in a cylindrical case measuring 8 mm in diameter and 8 mm in length. It meets load life and damp heat stability requirements with 2000 hours at 105°C under rated voltage, maintaining capacitance change within 20%, dissipation factor below 150% of maximum, and ESR below 150% of maximum specified values.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 108ULR4R0MFF - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
108ULR4R0MFF
Aluminum Polymer 108ULR4R0MFF
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 108ULR4R0MFF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
108ULR4R0MFF
Aluminum Polymer Capacitor 108ULR4R0MFF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 108ULR4R0MFF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
108ULR4R0MFF
Capacitors - Aluminum - Polymer Capacitors 108ULR4R0MFF
CAP ALUM POLY 1000UF 20% 4V T/H

CAP ALUM POLY 1000UF 20% 4V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 108ULR4R0MFF 108ULR4R0MFF 108ULR4R0MFF
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers