The 108ULR4R0MGU is a radial aluminum polymer capacitor rated for 4 VDC, with a capacitance of 1000 µF and a low ESR of 7 mΩ at 100 kHz and 20°C. It supports a maximum ripple current of 6640 mA at 105°C and has a leakage current of 800 µA maximum. The component measures 10 mm in diameter and 12.5 mm in height, and operates reliably from -55°C to +105°C with a lifespan of 2000 hours at rated voltage and temperature. Capacitance tolerance is +20% at 120 Hz and 20°C. Other specifications include a surge voltage of 1.15 times the rated WVDC and a dissipation factor of 7% maximum. Impedance variation between +20°C and +105°C remains below a ratio of 1.25.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1000UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108ULR4R0MGU | 108ULR4R0MGU | 108ULR4R0MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |