Aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 20 VDC and operating temperature range of -55°C to +105°C. The part features a low ESR of 32 mΩ at 100 kHz and +20°C, maximum ripple current of 2750 mA RMS at 105°C and 100 kHz, and dimensions of 8 mm diameter by 11.5 mm length. Capacitance is 100 µF with a tolerance of +20% at 120 Hz, and leakage current is 400 µA maximum. It satisfies load life requirements of 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 100UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107ULR020MFH | 107ULR020MFH | 107ULR020MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |