Cornell Dubilier Aluminum Electrolytic Capacitors 107CKH063M

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.4921Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.4921Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1043-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1043-ND
Aluminum Electrolytic Capacitors 1572-1043-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.4921Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.4921Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 107CKH063M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
107CKH063M
Aluminum Electrolytic Capacitor 107CKH063M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-107CKH063M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107CKH063M
Aluminum Electrolytic Capacitors 2002-107CKH063M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 100µF 63V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 100µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107CKH063M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107CKH063M
Capacitors - Aluminum Electrolytic Capacitors 107CKH063M
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1572-1043-ND 107CKH063M 2002-107CKH063M 107CKH063M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1730275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details