Cornell Dubilier Aluminum Electrolytic Capacitors 108LBB080M2BC

Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.68mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.68mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1670-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1670-ND
Aluminum Electrolytic Capacitors 1572-1670-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.68mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 248.68mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 108LBB080M2BC - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
108LBB080M2BC
Aluminum Electrolytic Capacitor 108LBB080M2BC
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-108LBB080M2BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108LBB080M2BC
Aluminum Electrolytic Capacitors 2002-108LBB080M2BC
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 1000µF 80V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 1000µF 80V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108LBB080M2BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108LBB080M2BC
Capacitors - Aluminum Electrolytic Capacitors 108LBB080M2BC
CAP ALUM 1000UF 20% 80V SNAP

CAP ALUM 1000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1572-1670-ND 108LBB080M2BC 2002-108LBB080M2BC 108LBB080M2BC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers