Cornell Dubilier Aluminum Electrolytic SLPX822M035A4P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.34 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.34 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX822M035A4P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3000-hour load life at rated voltage. It has a capacitance of 8200 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. The component measures 22 mm in diameter and 45 mm in length, with a 2-pin snap-in lead style. At 20 kHz and 85 °C, it supports a maximum ripple current of 4.34 A, and its maximum ESR at 25 °C is 49 mΩ. The operating temperature range is from -40 °C to +85 °C for voltages up to 250 Vdc. It adheres to a 10-year shelf life specification with controlled changes in capacitance, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The SLPX822M035A4P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering high ripple current capability and a 3000-hour load life at rated voltage. It has a capacitance of 8200 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. The component measures 22 mm in diameter and 45 mm in length, with a 2-pin snap-in lead style. At 20 kHz and 85 °C, it supports a maximum ripple current of 4.34 A, and its maximum ESR at 25 °C is 49 mΩ. The operating temperature range is from -40 °C to +85 °C for voltages up to 250 Vdc. It adheres to a 10-year shelf life specification with controlled changes in capacitance, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX822M035A4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX822M035A4P3
Aluminum Electrolytic SLPX822M035A4P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.34 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.34 A @ 20 kHz, 85°C
  • ESR: 49 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX822M035A4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX822M035A4P3
Aluminum Electrolytic Capacitors 2002-SLPX822M035A4P3
85 °C Snap-In Aluminum Electrolytic 8200µF 35V

85 °C Snap-In Aluminum Electrolytic 8200µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307498-SLPX822M035A4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307498-SLPX822M035A4P3
Capacitors - Aluminum Electrolytic Capacitors 1307498-SLPX822M035A4P3
Win Source Part Number: 1307498-SLPX822M035A 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 65mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.47 A @ 120 Hz Ripple Current @ High Frequency: 4.34 A @ 20 kHz

Win Source Part Number: 1307498-SLPX822M035A4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 65mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.47 A @ 120 Hz
Ripple Current @ High Frequency: 4.34 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX822M035A4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX822M035A4P3-ND
Aluminum Electrolytic Capacitors SLPX822M035A4P3-ND
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX822M035A4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX822M035A4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX822M035A4P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX822M035A4P3 2002-SLPX822M035A4P3 1307498-SLPX822M035A4P3 SLPX822M035A4P3-ND SLPX822M035A4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers