SMDY1 X440Y300VAC 10PF 10% U2J R
SMDY1 X440Y300VAC 10PF 10% U2J R
SMDY1 X440Y300VAC 10PF 10% U2J R
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-SMDY1100KU2JARSDKR-ND | 56-SMDY1100KU2JARSTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |