WIMA Film Capacitors SMDIC03150QA00MP00

Description
0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1896-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1896-2-ND
Film Capacitors 1928-1896-2-ND
0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1896-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1896-1-ND
Film Capacitors 1928-1896-1-ND
0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

0.15µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors SMDIC03150QA00MP00
CAP FILM 0.15UF 20% 63VDC 2220

CAP FILM 0.15UF 20% 63VDC 2220

Supplier's Site
Film Capacitors SMDIC03150QA00MP00
CAP FILM 0.15UF 20% 63VDC 2220

CAP FILM 0.15UF 20% 63VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1896-2-ND SMDIC03150QA00MP00 SMDIC03150QA00MP00
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 140 C (-67 to 284 F) -55 to 140 C (-67 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details