4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 5040 (127102 Metric)
4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 5040 (127102 Metric)
CAP, 4.7UF, 63V, FILM, 5040 ROHS COMPLIANT: YES
CAP FILM 4.7UF 10% 40VAC 5040
CAP FILM 4.7UF 10% 63VDC 5040
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-SMDTC04470XA00KT00TR-ND | 69AH2407 | SMDTC04470XA00KT00 | SMDTC04470XA00KT00 |
| Product Name | Film Capacitors | Cap, 4.7Uf, 63V, Film, 5040 Rohs Compliant Wima | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |