Cornell Dubilier Aluminum Electrolytic SLPX822M035E3P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.11 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.11 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX822M035E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with 6.3 mm lead spacing. The maximum ripple current at 85 °C and 20 kHz is 4.11 A, and the maximum ESR at 25 °C and 20 kHz is 49 mΩ. It is rated for 3000 hours of operation at 85 °C under full load, with an operating temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The unit is designed for DC filtering and power supply applications requiring high ripple current capability.

Datasheet Summary
Powered by GS/AI

SLPX822M035E3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8200 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 30 mm, with 6.3 mm lead spacing. The maximum ripple current at 85 °C and 20 kHz is 4.11 A, and the maximum ESR at 25 °C and 20 kHz is 49 mΩ. It is rated for 3000 hours of operation at 85 °C under full load, with an operating temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The unit is designed for DC filtering and power supply applications requiring high ripple current capability.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX822M035E3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX822M035E3P3
Aluminum Electrolytic SLPX822M035E3P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.11 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.11 A @ 20 kHz, 85°C
  • ESR: 49 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX822M035E3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX822M035E3P3
Aluminum Electrolytic Capacitors 2002-SLPX822M035E3P3
85 °C Snap-In Aluminum Electrolytic 8200µF 35V

85 °C Snap-In Aluminum Electrolytic 8200µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1662-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1662-ND
Aluminum Electrolytic Capacitors 338-1662-ND
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX822M035E3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX822M035E3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX822M035E3P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX822M035E3P3 2002-SLPX822M035E3P3 338-1662-ND SLPX822M035E3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers