WIMA Film Capacitors SMDID04100XA00MT00

Description
1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1909-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1909-1-ND
Film Capacitors 1928-1909-1-ND
1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)

1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1909-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1909-6-ND
Film Capacitors 1928-1909-6-ND
1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)

1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized 5040 (127102 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors SMDID04100XA00MT00
CAP FILM 1UF 20% 100VDC 5040

CAP FILM 1UF 20% 100VDC 5040

Supplier's Site
Film Capacitors SMDID04100XA00MT00
CAP FILM 1UF 20% 100VDC 5040

CAP FILM 1UF 20% 100VDC 5040

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1909-1-ND 1928-1909-6-ND SMDID04100XA00MT00 SMDID04100XA00MT00
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 140 C (-67 to 284 F) -55 to 140 C (-67 to 284 F) -55 to 140 C (-67 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details