2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
CAP FILM 2.2UF 10% 40VAC 2824
CAP FILM 2.2UF 10% 63VDC 2824
Film Capacitor, SMDT Series, 2.2 F, 10%, PET (Polyester), 63 V, 2824 [7260 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-SMDTC04220TB00KQ00CT-ND | 1928-SMDTC04220TB00KQ00DKR-ND | SMDTC04220TB00KQ00 | SMDTC04220TB00KQ00 | 46T6921 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Smdt Series, 2.2 F, 10%, Pet (Polyester), 63 V, 2824 [7260 Metric] Rohs Compliant Wima |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |