WIMA Film Capacitors SMDTC04100TA00KQ00

Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-SMDTC04100TA00KQ00CT-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 1928-SMDTC04100TA00KQ00TR-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 1928-SMDTC04100TA00KQ00DKR-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors SMDTC04100TA00KQ00
CAP FILM 1UF 10% 63VDC 2824

CAP FILM 1UF 10% 63VDC 2824

Supplier's Site Datasheet
Capacitors - Film Capacitors SMDTC04100TA00KQ00
CAP FILM 1UF 10% 40VAC 2824

CAP FILM 1UF 10% 40VAC 2824

Supplier's Site
Capacitor, Film, 1Uf, 10%, 63V, Smd; Dielectric Type Wima - 46T6917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 1Uf, 10%, 63V, Smd; Dielectric Type Wima
46T6917
Capacitor, Film, 1Uf, 10%, 63V, Smd; Dielectric Type Wima 46T6917
CAPACITOR, FILM, 1UF, 10%, 63V, SMD; Dielectric Type:Metallized PET; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAPACITOR, FILM, 1UF, 10%, 63V, SMD; Dielectric Type:Metallized PET; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1928-SMDTC04100TA00KQ00CT-ND 1928-SMDTC04100TA00KQ00DKR-ND SMDTC04100TA00KQ00 SMDTC04100TA00KQ00 46T6917
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, 1Uf, 10%, 63V, Smd; Dielectric Type Wima
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers