WIMA Film Capacitors SMDIF02100QA00KS00

Description
10000pF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)
Request a Quote
Description
10000pF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMDIF02100QA00KS00 is a metallized polyphenylene-sulphide (PPS) film capacitor designed for surface mount applications. It offers a capacitance of 0.01 µF and a rated voltage of 250 VDC. The capacitor operates effectively within a temperature range of -55°C to +140°C, making it suitable for high-temperature circuits. It features a low dissipation factor and low dielectric absorption, ensuring stable performance across varying temperatures. The encapsulation is made from solvent-resistant, flame-retardant plastic, compliant with UL 94 V-0 standards. This component is ideal for applications such as bypassing, blocking, coupling, decoupling, timing, and filtering in electronic circuits. The product is also suitable for lead-free soldering processes.

Datasheet Summary
Powered by GS/AI

The SMDIF02100QA00KS00 is a metallized polyphenylene-sulphide (PPS) film capacitor designed for surface mount applications. It offers a capacitance of 0.01 µF and a rated voltage of 250 VDC. The capacitor operates effectively within a temperature range of -55°C to +140°C, making it suitable for high-temperature circuits. It features a low dissipation factor and low dielectric absorption, ensuring stable performance across varying temperatures. The encapsulation is made from solvent-resistant, flame-retardant plastic, compliant with UL 94 V-0 standards. This component is ideal for applications such as bypassing, blocking, coupling, decoupling, timing, and filtering in electronic circuits. The product is also suitable for lead-free soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1834-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1834-ND
Film Capacitors 1928-1834-ND
10000pF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

10000pF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors SMDIF02100QA00KS00
CAP FILM 10000PF 10% 250VDC 2220

CAP FILM 10000PF 10% 250VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1928-1834-ND SMDIF02100QA00KS00
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 140 C (-67 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details