Vishay Intertechnology, Inc. Ceramic Capacitors SMDY1681MY5UCR

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-SMDY1681MY5UCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1681MY5UCRDKR-ND
Ceramic Capacitors 56-SMDY1681MY5UCRDKR-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1681MY5UCRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1681MY5UCRTR-ND
Ceramic Capacitors 56-SMDY1681MY5UCRTR-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1681MY5UCRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1681MY5UCRCT-ND
Ceramic Capacitors 56-SMDY1681MY5UCRCT-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

680pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Suppression Cap, 680Pf, X1/y1 Rohs Compliant Vishay - 04AJ4629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Suppression Cap, 680Pf, X1/y1 Rohs Compliant Vishay
04AJ4629
Ceramic Suppression Cap, 680Pf, X1/y1 Rohs Compliant Vishay 04AJ4629
CERAMIC SUPPRESSION CAP, 680PF, X1/Y1 ROHS COMPLIANT: YES

CERAMIC SUPPRESSION CAP, 680PF, X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SMDY1681MY5UCR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SMDY1681MY5UCR
Capacitors - Ceramic Capacitors SMDY1681MY5UCR
SMDY1 X760Y500VAC 680PF 20% Y5U

SMDY1 X760Y500VAC 680PF 20% Y5U

Supplier's Site
Ceramic Capacitors - SMDY1681MY5UCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SMDY1681MY5UCR
Ceramic Capacitors SMDY1681MY5UCR
SMDY1 X760Y500VAC 680PF 20% Y5U

SMDY1 X760Y500VAC 680PF 20% Y5U

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-SMDY1681MY5UCRDKR-ND 56-SMDY1681MY5UCRTR-ND 04AJ4629 SMDY1681MY5UCR SMDY1681MY5UCR
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Suppression Cap, 680Pf, X1/y1 Rohs Compliant Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, SLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details