WIMA Film Capacitors SMDTC04100QB00MP00

Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1933-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1933-6-ND
Film Capacitors 1928-1933-6-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1933-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1933-1-ND
Film Capacitors 1928-1933-1-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1933-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1933-2-ND
Film Capacitors 1928-1933-2-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors SMDTC04100QB00MP00
CAP FILM 1UF 20% 63VDC 2220

CAP FILM 1UF 20% 63VDC 2220

Supplier's Site Datasheet
Cap, 1Uf, 63V, Film Rohs Compliant Wima - 92AH6044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 63V, Film Rohs Compliant Wima
92AH6044
Cap, 1Uf, 63V, Film Rohs Compliant Wima 92AH6044
CAP, 1UF, 63V, FILM ROHS COMPLIANT: YES

CAP, 1UF, 63V, FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors - SMDTC04100QB00MP00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SMDTC04100QB00MP00
Capacitors - Film Capacitors SMDTC04100QB00MP00
CAP FILM 1UF 20% 40VAC 2220

CAP FILM 1UF 20% 40VAC 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1933-6-ND 1928-1933-1-ND SMDTC04100QB00MP00 92AH6044 SMDTC04100QB00MP00
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 1Uf, 63V, Film Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details