6.8µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 6054 (153137 Metric)
6.8µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 6054 (153137 Metric)
CAP FILM 6.8UF 20% 40VAC 6054
CAP FILM 6.8UF 20% 63VDC 6054
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1937-1-ND | SMDTC04680YA00MT00 | SMDTC04680YA00MT00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |