58F (EDLC) Supercapacitor 16V Module 22mOhm 1500 Hrs @ 65°C
CAP LITH HYB 58F 0%/20% 16V CHAS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2610-SM0058-016-P-ND | SM0058-016-P |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 5.80E7 microF | 5.80E7 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Screw |