Cornell Dubilier Aluminum Electrolytic SLPX822M025A5P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.58 A @ 20 kHz, 85°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.58 A @ 20 kHz, 85°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX822M025A5P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering 3000 hours of ripple load life at rated voltage. It has a capacitance of 8200 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. The component measures 22 mm in diameter and 35 mm in length with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a maximum ripple current of 3.58 A and has a maximum ESR of 55 mΩ at 25 °C. The temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and it complies with the endurance and shelf life specifications of the SLPX series.

Datasheet Summary
Powered by GS/AI

The SLPX822M025A5P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, offering 3000 hours of ripple load life at rated voltage. It has a capacitance of 8200 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. The component measures 22 mm in diameter and 35 mm in length with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a maximum ripple current of 3.58 A and has a maximum ESR of 55 mΩ at 25 °C. The temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case is insulated with PVC or PET, and it complies with the endurance and shelf life specifications of the SLPX series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX822M025A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX822M025A5P3
Aluminum Electrolytic SLPX822M025A5P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.58 A @ 20 kHz, 85°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.58 A @ 20 kHz, 85°C
  • ESR: 55 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307499-SLPX822M025A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307499-SLPX822M025A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307499-SLPX822M025A5P3
Win Source Part Number: 1307499-SLPX822M025A 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 73mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.86 A @ 120 Hz Ripple Current @ High Frequency: 3.58 A @ 20 kHz

Win Source Part Number: 1307499-SLPX822M025A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 73mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.86 A @ 120 Hz
Ripple Current @ High Frequency: 3.58 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX822M025A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX822M025A5P3
Aluminum Electrolytic Capacitors 2002-SLPX822M025A5P3
85 °C Snap-In Aluminum Electrolytic 8200µF 25V

85 °C Snap-In Aluminum Electrolytic 8200µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX822M025A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX822M025A5P3-ND
Aluminum Electrolytic Capacitors SLPX822M025A5P3-ND
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX822M025A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX822M025A5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX822M025A5P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX822M025A5P3 1307499-SLPX822M025A5P3 2002-SLPX822M025A5P3 SLPX822M025A5P3-ND SLPX822M025A5P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details