85 °C Snap-In Aluminum Electrolytic 820µF 350V
Win Source Part Number: 1307503-SLPX821M350H
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 40
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 243mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.47 A @ 120 Hz
Ripple Current @ High Frequency: 5.1 A @ 20 kHz
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 820UF 20% 350V SNAP Product overview: SLPX821M350H4P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX821M350H4P3 can be used for catalog matching and distributor lookup.
CAP ALUM 820UF 20% 350V SNAP
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLPX821M350H4P3 | 1307503-SLPX821M350H4P3 | SLPX821M350H4P3-ND | 58-SLPX821M350H4P3 | SLPX821M350H4P3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 820UF 350V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| WVDC | 350 volts | 350 volts | 350 volts | 350 volts |