Cornell Dubilier Aluminum Electrolytic SLPX822M035C5P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.16 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.16 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX822M035C5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8,200 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The maximum ESR at 25 °C and 20 kHz is 49 mΩ, and the maximum ripple current at 85 °C and 120 Hz is 3.33 A. The component operates from -40 °C to +85 °C for voltages ≤ 250 Vdc and is rated for 3,000 hours of load life at full voltage and 85 °C. The case is covered with a PVC or PET insulating sleeve, with PET used for all date codes after December 2019.

Datasheet Summary
Powered by GS/AI

The SLPX822M035C5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 8,200 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. The maximum ESR at 25 °C and 20 kHz is 49 mΩ, and the maximum ripple current at 85 °C and 120 Hz is 3.33 A. The component operates from -40 °C to +85 °C for voltages ≤ 250 Vdc and is rated for 3,000 hours of load life at full voltage and 85 °C. The case is covered with a PVC or PET insulating sleeve, with PET used for all date codes after December 2019.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX822M035C5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX822M035C5P3
Aluminum Electrolytic SLPX822M035C5P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.16 A @ 20 kHz, 85°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.16 A @ 20 kHz, 85°C
  • ESR: 49 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX822M035C5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX822M035C5P3-ND
Aluminum Electrolytic Capacitors SLPX822M035C5P3-ND
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX822M035C5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX822M035C5P3
Aluminum Electrolytic Capacitors 2002-SLPX822M035C5P3
85 °C Snap-In Aluminum Electrolytic 8200µF 35V

85 °C Snap-In Aluminum Electrolytic 8200µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX822M035C5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX822M035C5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX822M035C5P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX822M035C5P3 SLPX822M035C5P3-ND 2002-SLPX822M035C5P3 SLPX822M035C5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers