Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLPX822M050E5P3

Description
Win Source Part Number: 1307497-SLPX822M050E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 57mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.47 A @ 120 Hz Ripple Current @ High Frequency: 5.59 A @ 20 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307497-SLPX822M050E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 57mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.47 A @ 120 Hz Ripple Current @ High Frequency: 5.59 A @ 20 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307497-SLPX822M050E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307497-SLPX822M050E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307497-SLPX822M050E5P3
Win Source Part Number: 1307497-SLPX822M050E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 57mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.47 A @ 120 Hz Ripple Current @ High Frequency: 5.59 A @ 20 kHz

Win Source Part Number: 1307497-SLPX822M050E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 57mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 4.47 A @ 120 Hz
Ripple Current @ High Frequency: 5.59 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX822M050E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX822M050E5P3
Aluminum Electrolytic Capacitors 2002-SLPX822M050E5P3
85 °C Snap-In Aluminum Electrolytic 8200µF 50V

85 °C Snap-In Aluminum Electrolytic 8200µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX822M050E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX822M050E5P3-ND
Aluminum Electrolytic Capacitors SLPX822M050E5P3-ND
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX822M050E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX822M050E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX822M050E5P3
CAP ALUM 8200UF 20% 50V SNAP

CAP ALUM 8200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307497-SLPX822M050E5P3 2002-SLPX822M050E5P3 SLPX822M050E5P3-ND SLPX822M050E5P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details