KYOCERA AVX Components Corporation Ceramic Capacitors SM527C156KBL480

Description
15µF ±10% 500V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead
Request a Quote Datasheet
Description
15µF ±10% 500V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SM527C156KBL480-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SM527C156KBL480-ND
Ceramic Capacitors 478-SM527C156KBL480-ND
15µF ±10% 500V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead

15µF ±10% 500V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SM527C156KBL480 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SM527C156KBL480
Capacitors - Ceramic Capacitors SM527C156KBL480
CAP CER 15UF 500V X7R 6SMDGW

CAP CER 15UF 500V X7R 6SMDGW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-SM527C156KBL480-ND SM527C156KBL480
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details