1µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized 2824 (7260 Metric)
Win Source Part Number: 986346-SMDIC04100TB0
Category: Capacitors>Film Capacitors
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 750
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±10%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 140°C
Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: WIMA
Other Names: 1928-1902-2,1928-190
CAP FILM 1UF 10% 63VDC 2824
CAP FILM 1UF 10% 63VDC 2824
| DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1902-6-ND | 1928-1902-2-ND | 986346-SMDIC04100TB00KQ00 | SMDIC04100TB00KQ00 | SMDIC04100TB00KQ00 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) |