0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
CAP FILM 0.33UF 20% 63VDC 1812
CAP FILM 0.33UF 20% 40VAC 1812
Film Capacitors 0.33uF 20% 63V
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1929-6-ND | 1928-1929-1-ND | SMDTC03330KB00MP00 | SMDTC03330KB00MP00 | SMDTC03330KB00MP00 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |