0.15µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)
CAP FILM 0.15UF 10% 40VAC 2824
Film Capacitor, SMDT Series, 0.15 F, 10%, PET (Polyester), 63 V, 2824 [7260 Metric] RoHS Compliant: Yes
CAP FILM 0.15UF 10% 63VDC 2824
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1924-2-ND | SMDTC03150TA00KQ00 | 98K5316 | SMDTC03150TA00KQ00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Smdt Series, 0.15 F, 10%, Pet (Polyester), 63 V, 2824 [7260 Metric] Rohs Compliant Wima | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |